location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Clean Toothbrush Head, Pack of 3 Counts
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64703701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201848172
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 12:59:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts:
This short summary of the Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts, 3 pc(s), White, Oral-B Precision Clean, Oral-B Triumph, Oral-B SmartSeries, Oral-B PRO, Oral-B Vitality (except..., 20 g, 18 mm, 60 mm

Long summary description Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts:
This is an auto-generated long summary of Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts based on the first three specs of the first five spec groups.

Oral-B Precision Clean Toothbrush Head, Pack of 3 Counts. Number of brush heads included: 3 pc(s), Product colour: White, Compatibility: Oral-B Precision Clean, Oral-B Triumph, Oral-B SmartSeries, Oral-B PRO, Oral-B Vitality (except.... Weight: 20 g. Package width: 18 mm, Package depth: 60 mm, Package height: 220 mm. Master (outer) case width: 126 mm, Master (outer) case length: 149 mm, Master (outer) case height: 237 mm

Country Distributor
Italia 1 distributor(s)