location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B PRO 2000 Electric Toothbrush

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000 Electric Toothbrush
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
096627 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201096627
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Oral-B PRO 2000 Electric Toothbrush :
The long product name of Oral-B PRO 2000 Electric Toothbrush. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Care 2000 compact round brush head 3D Cupping Action
More>>>
Oral-B PRO 2000 Electric Toothbrush:
The official description of Oral-B PRO 2000 Electric Toothbrush as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combines a compact round brush head with 3D Cupping Action

- Two brushing modes.
- 3D cupping action.
- Recommended by Dentists. British Dental Health Foundation GOLD endorsement.
- Approved by the British Dental health Foundation, featuring superior 3D technology from Oral B for a thorough and effective clean.

Technology
The Oral-B Professional Care 2000 combines a compact round brush head with 3D Cupping Action.

Plaque Removal
It is highly effective at gently breaking up plaque – removing up to twice as much as a regular manual toothbrush. It has two brushing modes, Daily Clean and Sensitive.

2 minute Timer
A timer in the handle helps ensure you brush for a full two minutes.

Brush heads
Compatible with all brush heads (except Sonic).

Short summary description Oral-B PRO 2000 Electric Toothbrush:
This short summary of the Oral-B PRO 2000 Electric Toothbrush data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B PRO 2000 Electric Toothbrush, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, 40000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 2000 Electric Toothbrush:
This is an auto-generated long summary of Oral-B PRO 2000 Electric Toothbrush based on the first three specs of the first five spec groups.

Oral-B PRO 2000 Electric Toothbrush. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care. Power source: Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: CrossAction

Features
Purpose *
Adult
Toothbrush type *
Rotating-oscillating toothbrush
Adjustable speed *
Yes
Toothbrush frequency (oscillations)
8800 movements per minute
Integrated timer *
Yes
Timer duration
2 min
3D effect
Yes
Number of teeth brushing modes *
2
Teeth brushing modes *
Daily care, Gum care
Toothbrush frequency (pulsations) *
40000 movements per minute
Pressure sensor
Yes
Features
Product colour *
Blue, White
Display included
No
Charging indicator
Yes
Power
Power source *
Battery
Number of batteries supported
1
Charging base
Yes
Rechargeable
Yes
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Included brush heads
CrossAction
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:54:31
Uk has collected 3 expert reviews for Oral-B PRO 2000 Electric Toothbrush and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-09-05 01:54:31
A two mode rechargeable solution, the Oral B 2000 is relatively affordable in the world of rechargeable toothbrushes. There are no fancy cases or docking stations, but then again you don't need them. It features an ergonomic design, the ability to puls...
60%