Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Optoma
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W311
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W311
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5060059049165
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Optoma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8696
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector :
The short editorial description of Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector

0.65” WXGA DC3 DMD chip DLP, 3200 ANSI, WXGA 1280 x 800, 20000:1, 2kg
More>>>
Short summary description Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector:
This short summary of the Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Optoma W311, 3200 ANSI lumens, DLP, WXGA (1280x800), 16:10, 773.2 - 9626.6 mm (30.4 - 379"), 1.2 - 12 m

Long summary description Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector:
This is an auto-generated long summary of Optoma W311 Desktop projector 3200ANSI lumens DLP WXGA (1280x800) 3D Black data projector based on the first three specs of the first five spec groups.

Optoma W311. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of lamp: 5000 h, Bulb power: 190 W, Service life of lamp (economic mode): 7000 h. Focal length range (f-f): 21 - 25.6 mm, Aperture range (F-F): 2.57 - 2.84, Offset: 112%. Analog signal format system: NTSC,NTSC 3.58,NTSC 4.43,NTSC M,PAL,PAL B,PAL D,PAL G,PAL H,PAL I,PAL M,PAL N,SECAM,SECAM B,SECAM.... On Screen Display (OSD) languages: ARA, CZE, Danish, German, Dutch, English, Spanish, Finnish, French, GRE, Italian, Norwegian,..., Vertical scan range: 24 - 85 Hz, Horizontal scan range: 15.3 - 91.1 kHz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11
Testseek has collected 1 expert review for Optoma W311 data projector and the rating is 90 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
90%
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)