Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Optoma EX774N 4300ANSI lumens DLP XGA (1024x768) data projector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Optoma
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX774N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1P1D31HH5C3
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Optoma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7404
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Optoma EX774N 4300ANSI lumens DLP XGA (1024x768) data projector:
This short summary of the Optoma EX774N 4300ANSI lumens DLP XGA (1024x768) data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Optoma EX774N, 4300 ANSI lumens, DLP, XGA (1024x768), 3000:1, 15.2 - 194.3 mm (0.6 - 7.65"), 16.78 million colours
Long summary description Optoma EX774N 4300ANSI lumens DLP XGA (1024x768) data projector :

Optoma EX774N. Projector brightness: 4300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Bulb power: 280 W. Focal length range (f-f): 26.01 - 29.84 mm, Throw ratio: 1.8 - 2.1:1. Noise level: 30 dB, Vertical scan range: 50 - 85 Hz, Horizontal scan range: 31 - 90 kHz. RMS rated power: 3 W

This is an auto-generated long summary of Optoma EX774N 4300ANSI lumens DLP XGA (1024x768) data projector based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.