Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Optoma EP910 3500ANSI lumens DLP data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Optoma
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP910
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP910
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Optoma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5279
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 31 Mar 2017 22:09:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Optoma EP910 3500ANSI lumens DLP data projector :
The short editorial description of Optoma EP910 3500ANSI lumens DLP data projector

EP910 Data Projector - 3500 lumens
More>>>
Short summary description Optoma EP910 3500ANSI lumens DLP data projector:
This short summary of the Optoma EP910 3500ANSI lumens DLP data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Optoma EP910, 3500 ANSI lumens, DLP, 3000:1, 30 dB, 4.5 kg, 411 x 311 x 116 mm

Long summary description Optoma EP910 3500ANSI lumens DLP data projector:
This is an auto-generated long summary of Optoma EP910 3500ANSI lumens DLP data projector based on the first three specs of the first five spec groups.

Optoma EP910. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 3000:1. Noise level: 30 dB. Weight: 4.5 kg. Dimensions (WxDxH): 411 x 311 x 116 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 2 expert reviews for Optoma EP910 data projector and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2011-09-23
High-definition is upon us. While the TV industry has managed to get its act together and offer displays, the projector world still flounders to match this productivity at the budget end, where units dont cost much more than large CRT displays. Afford...
Good 1,400x1,050 SXGA resolution, 3,500 lumens, 30dB (28dB eco) noise, 1.4:1 zoom lens, £299 replacement bulbs...
Bad PC text...
Bottom line High-definition is upon us. While the TV industry has managed to get its act together and offer displays, the projector world still flounders to match this productivity at the budget end, where units dont cost much more than large CRT displays. Afford...
80%