location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPPO Check ‘OPPO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R1_WH
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘OPPO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPPO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2020 20:01:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - MediaTek MT6582 1.3 GHz
  • - 1 GB 16 GB
  • - 3G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - 2410 mAh
  • - Android 4.2
Long product name OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White :
The long product name of OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R1 - 5" 1280 x 720 IPS, GSM/WCDMA, MediaTek MT6582 Quad-core 1.3GHz, RAM 1GB, 8MP, Bluetooth, Wi-Fi, ColorOS based on Android 4.2
More>>>
Short summary description OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White:
This short summary of the OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

OPPO R1, 12.7 cm (5"), 1 GB, 16 GB, 8 MP, Android 4.2, White

Long summary description OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White:
This is an auto-generated long summary of OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White based on the first three specs of the first five spec groups.

OPPO R1. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 2410 mAh. Product colour: White. Weight: 141 g

Display
Display diagonal *
12.7 cm (5")
Screen shape
Flat
Display resolution *
1280 x 720 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
MediaTek
Processor model *
MT6582
Processor cores
4
Processor frequency *
1.3 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
16 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
WCDMA
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 2100 MHz
Tethering (modem-mode)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Messaging
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
Performance
Graphics card
Mali 400MP2
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Shortcuts, Themes
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.2
App distribution platform
Google Play
Battery
Battery capacity *
2410 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
70.4 mm
Depth
7.1 mm
Height
142.7 mm
Weight *
141 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
Micro-USB
Headset included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 22:42:33
Uk has collected 38 expert reviews for OPPO R1 12.7 cm (5") Single SIM Android 4.2 3G Micro-USB 1 GB 16 GB 2410 mAh White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hardwarezone.com.my
Updated:
2016-12-29 22:42:33
While Xiaomi relies heavily on social media and flash sales to drum up attention for its smartphones , Oppo takes a relatively muted approach by partnering with local distributors to sell its phones at fixed retail prices. Oppo started selling three smart...
Good Good display, Useful Gesture Panel, DualSIM Support, 5MP frontfacing camera...
Bad Fingerprint and smudge magnet, Battery life could be better, Uninspiring design, No microSD expansion capability, No 4G LTE support, Expensive...
Bottom line Priced at RM1,298, the R1 finds itself in a very competitive market segment where competing phones cost lower and deliver better performance. What sets the R1 apart is the ColorOS, which delivers a unique user experience with the Gesture Panel. Using gest...
70%
technave.com
Updated:
2016-12-29 22:42:33
Premium looks don't always mean premium performance, especially when the price of the mobile device isn't at a premium. Unfortunately, there aren't that many premium looking Android smartphones out there that both perform well and cost affordable but OPPO...
Bottom line The OPPO R1 seriously impressed us with it's great design, premium looks, solid build and excellent performance. It won't beat many smartphones in terms of performance or price alone but there aren't many smartphones like the OPPO R1 which looks very prem...
0%
techattack.my
Updated:
2016-12-29 22:42:33
With all eyes now on China's emerging smartphone companies, one company, that started off as an audio and video manufacturer, is making headways into the global mobile devices scene. It's interesting to note that OPPO released its first smartphone, the Fi...
Good Well built and beautifully designed. Much attention was paid to details, Presence of gesture based controls give much more options, The two notification lights are useful...
Bad ColorOS, Radio signal strength keeps fluctuating, No LTE. There are already a few other devices that have been announced which come with LTE and are priced similarly...
Bottom line The OPPO R1 is an aesthetically pleasing device and a capable one at that price point but I personally would think twice about getting one. Especially with ColorOS on board which I'm not in favour of. If only the option to switch to CyanogenMod, as with O...
0%
91mobiles.com
Updated:
2016-12-29 22:42:33
"The Oppo R1 stands out as a stylish option in the mid-range dual-SIM smartphone arena"After it attempted to create waves in the India with its very first offering, the N1, Oppo's been quite aggressive and let loose a variety of smartphones covering both...
Good Stylish looks, Lovely display, Capable snapper, Loaded set of software features and useful preloaded apps, Aboveaverage battery life...
Bad Loses the spec wars, Dated Android version...
Bottom line If we get down to the micro level, the Oppo R1 has quite a few things going for it – stylish looks, a gorgeous display, a capable snapper and good battery life. When compared head-to-head with smartphones that are priced in the same range, it does lose ou...
70%