OPPO logo

OPPO LT-1505 38.1 cm (15") XGA White 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96193
Info modified on:
15 Mar 2022, 13:50:46
Short summary description OPPO LT-1505 38.1 cm (15") XGA White 450 cd/m²:

OPPO LT-1505, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, White

Long summary description OPPO LT-1505 38.1 cm (15") XGA White 450 cd/m²:

OPPO LT-1505. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 450:1, Native aspect ratio: 16:9. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.