Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPPLE Lighting
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEDDownlightRc-Sl-E Sq200-24W-4000-WH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
140056564
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6956321885793
Category
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOPPLE Lighting: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2482
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED :
The short editorial description of OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED

LED, 24 W, 4000 K, 2000 lm, IP44, >80°, 220-240 V, 50/60 Hz
More>>>
Short summary description OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED:
This short summary of the OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED data-sheet is auto-generated and uses the product title and the first six key specs.

OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH, 1 bulb(s), LED, 4000 K, 2000 lm, IP44, White

Long summary description OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED:
This is an auto-generated long summary of OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH ceiling lighting White LED based on the first three specs of the first five spec groups.

OPPLE Lighting LEDDownlightRc-Sl-E Sq200-24W-4000-WH. Product colour: White, Suitable for rooms: Corridor, Office, Shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 24 W. Average ambient temperature: 25 °C, Ambient temperature (min): -10 °C, Ambient temperature (max): 40 °C. Power source type: AC, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 213 mm, Depth: 213 mm, Height: 31 mm