OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F
EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - LED 1 bulb(s)
- - 3000 K White 20000 h Color Rendering Index (CRI): 89
- - Suitable for indoor use Suitable location: Corridor, Office
- - IP44
- - Power source type: AC
- - Energy efficiency class: F 24 kWh
- - White
Long product name OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F
:
The long product name of OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LED, 24 W, 3000 K, 2000 lm, IP44, >80°, 220-240 V, 50/60 Hz
More>>>
Short summary description OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F:
This short summary of the OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F data-sheet is auto-generated and uses the product title and the first six key specs.
OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH, 1 bulb(s), LED, 3000 K, 2000 lm, IP44, White
Long summary description OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F:
This is an auto-generated long summary of OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH ceiling lighting LED F based on the first three specs of the first five spec groups.
OPPLE Lighting LEDDownlightRc-Sl-E Rd200-24W-3000-WH. Product colour: White, Suitable location: Corridor, Office, Shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 24 W. Power source type: AC, Energy efficiency class: F, Energy consumption per 1000 hours: 24 kWh. Height: 31 mm, Diameter: 21.3 cm, Recessed diameter: 20 cm. Average ambient temperature: 25 °C, Ambient temperature (min): -10 °C, Ambient temperature (max): 40 °C