location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPPLE Lighting LEDPanelRc-Sl Sq622 ceiling lighting LED 34 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPPLE Lighting Check ‘OPPLE Lighting’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEDPanelRc-Sl Sq622
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
140056000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6956321880996
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘OPPLE Lighting’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPPLE Lighting: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OPPLE Lighting LEDPanelRc-Sl Sq622 ceiling lighting LED 34 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 3000 K White Color Rendering Index (CRI): 80
  • - Suitable for indoor use Suitable location: Office
  • - IP20
  • - Dimmable
  • - Power source type: AC
  • - White
More>>>
Short summary description OPPLE Lighting LEDPanelRc-Sl Sq622 ceiling lighting LED 34 W:
This short summary of the OPPLE Lighting LEDPanelRc-Sl Sq622 ceiling lighting LED 34 W data-sheet is auto-generated and uses the product title and the first six key specs.

OPPLE Lighting LEDPanelRc-Sl Sq622, LED, 3000 K, 3400 lm, IP20, White

Long summary description OPPLE Lighting LEDPanelRc-Sl Sq622 ceiling lighting LED 34 W:
This is an auto-generated long summary of OPPLE Lighting LEDPanelRc-Sl Sq622 ceiling lighting LED 34 W based on the first three specs of the first five spec groups.

OPPLE Lighting LEDPanelRc-Sl Sq622. Product colour: White, Suitable location: Office, Shape: Square. Bulb type: LED, Total power: 34 W, Light colour: White. Power source type: AC, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 622 mm, Depth: 622 mm, Height: 9 mm. Average ambient temperature: 25 °C, Ambient temperature (min): -10 °C, Ambient temperature (max): 40 °C