location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPI Lisbon No Turning Back From Pink Street 15ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPI Check ‘OPI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lisbon No Turning Back From Pink Street 15ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3614227760639
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3614227760639
Category: Nail Polishes Check ‘OPI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2022 17:15:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OPI Lisbon No Turning Back From Pink Street 15ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nail lacquer is the original nail lacquer formula that reinvented quality nail color, your top choice if you enjoy updating your manicure weekly.
  • - A bright, beautiful shade to boogie in.
  • - This magenta will make you look magnificent.
  • - Made in the USA.
Long product name OPI Lisbon No Turning Back From Pink Street 15ml :
The long product name of OPI Lisbon No Turning Back From Pink Street 15ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lisbon No Turning Back From Pink Street 15ml
More>>>
Short summary description OPI Lisbon No Turning Back From Pink Street 15ml:
This short summary of the OPI Lisbon No Turning Back From Pink Street 15ml data-sheet is auto-generated and uses the product title and the first six key specs.

OPI Lisbon No Turning Back From Pink Street 15ml, 15 ml, Pink, No Turning Back From Pink Street, Coloring, Opaque, Bottle

Long summary description OPI Lisbon No Turning Back From Pink Street 15ml:
This is an auto-generated long summary of OPI Lisbon No Turning Back From Pink Street 15ml based on the first three specs of the first five spec groups.

OPI Lisbon No Turning Back From Pink Street 15ml. Volume: 15 ml, Colour group: Pink, Colour name: No Turning Back From Pink Street. Number of products included: 1 pc(s)

Brand Image Product code Product Stock Price from
OPI

OPI Lisbon Tile Art To Warm Your Heart 15ml
(show image)
3614227760882 Lisbon Tile Art To Warm Your Heart 15ml 0.00
(excl. VAT)
0 (incl. VAT)
OPI

OPI Lisbon Tagus In That Selfie! 15ml
(show image)
3614227760585 Lisbon Tagus In That Selfie! 15ml 0.00
(excl. VAT)
0 (incl. VAT)
OPI

OPI Lisbon You'Ve Got Nata On Me 15ml
(show image)
3614227760530 Lisbon You'Ve Got Nata On Me 15ml 0.00
(excl. VAT)
0 (incl. VAT)
OPI

OPI Lisbon Made It To The Seventh Hill! 15ml
(show image)
3614227760431 Lisbon Made It To The Seventh Hill! 15ml 0.00
(excl. VAT)
0 (incl. VAT)