location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Onyx Check ‘Onyx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1722
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF-ONYX-1722DTT-A1-1011
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Onyx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Onyx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 55 W
  • - Intel® Core™2 Duo U7500 1.06 GHz
  • - Touchscreen 43.2 cm (17") 1280 x 1024
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White :
The long product name of Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" LCD, 1280x1024, Touch Screen, Intel 945 GME + ICH7M, Intel Core 2 Duo U7500, DDR3 2GB, SATA, USB 2.0, Gigabit Ethernet, 5.6kg, white
More>>>
Short summary description Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White:
This short summary of the Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White data-sheet is auto-generated and uses the product title and the first six key specs.

Onyx 1722, 43.2 cm (17"), Touchscreen, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, White

Long summary description Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White:
This is an auto-generated long summary of Onyx 1722 Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White based on the first three specs of the first five spec groups.

Onyx 1722. Product type: All-in-One PC. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 1.06 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Product colour: White