- - E Ink Pearl 15.2 cm (6") 800 x 600 pixels Touchscreen
- - Internal storage capacity: 4 GB MicroSD (TransFlash), microSDHC 32 GB
- - RAM capacity: 128 MB
- - USB 2.0 Wi-Fi 3.5 mm
- - Black
BOOX i62 Touch, 6" Pearl EPD, 800 x 600, 800MHz Cortex A8 CPU, 128MB DDR, 238g
Onyx BOOX i62, 15.2 cm (6"), E Ink Pearl, 800 x 600 pixels, 16:9, CB7, CBR, CBZ, CHM, DOC, DOCX, FB2, HTML, MOBI, PDB, PDF, PPT, PPTX, RTF, TXT, XLS, XLSM, MP3, WAV
Onyx BOOX i62. Display diagonal: 15.2 cm (6"), Technology: E Ink Pearl, Display resolution: 800 x 600 pixels. Document formats supported: CB7, CBR, CBZ, CHM, DOC, DOCX, FB2, HTML, MOBI, PDB, PDF, PPT, PPTX, RTF, TXT, XLS, XLSM, Audio formats supported: MP3, WAV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Internal storage capacity: 4 GB, Compatible memory cards: MicroSD (TransFlash), microSDHC, Maximum memory card size: 32 GB. Built-in processor: Cortex A8, Processor frequency: 800 MHz. USB connector type: Mini-USB A, Headphone connectivity: 3.5 mm, Interface type: USB 2.0