location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONLINE USV-Systeme Check ‘ONLINE USV-Systeme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XANTO 1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X1500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026908003680
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘ONLINE USV-Systeme’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONLINE USV-Systeme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ONLINE USV-Systeme X1500 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 1.5 kVA 1500 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - 12 V 9 Ah
  • - Tower Black
Warranty: 2 years
Long product name ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s) :
The long product name of ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XANTO 1500 - 1500VA, 230V +/-1%, 50/60Hz, USB, RS-232, 50dB, 50000h, IP20
More>>>
Short summary description ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s):
This short summary of the ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ONLINE USV-Systeme XANTO 1500, Double-conversion (Online), 1.5 kVA, 1500 W, Sine, 110 V, 300 V

Long summary description ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s):
This is an auto-generated long summary of ONLINE USV-Systeme XANTO 1500 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1500 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

ONLINE USV-Systeme XANTO 1500. UPS topology: Double-conversion (Online), Output power capacity: 1.5 kVA, Output power: 1500 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 6 min. Form factor: Tower, Product colour: Black, Cooling type: Active. Width: 158 mm, Depth: 397 mm, Height: 238 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)