location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONLINE USV-Systeme X1000031BP UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONLINE USV-Systeme Check ‘ONLINE USV-Systeme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1000031BP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X1000031BP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026908003802
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONLINE USV-Systeme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ONLINE USV-Systeme X1000031BP UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - 9 Ah
  • - Black
More>>>
Short summary description ONLINE USV-Systeme X1000031BP UPS battery cabinet Tower:
This short summary of the ONLINE USV-Systeme X1000031BP UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

ONLINE USV-Systeme X1000031BP, Tower, Black, ONLINE USV-Systeme XANTO 1000031, 2000031, 9 Ah, 250 mm, 592 mm

Long summary description ONLINE USV-Systeme X1000031BP UPS battery cabinet Tower:
This is an auto-generated long summary of ONLINE USV-Systeme X1000031BP UPS battery cabinet Tower based on the first three specs of the first five spec groups.

ONLINE USV-Systeme X1000031BP. Form factor: Tower, Product colour: Black, Compatible products: ONLINE USV-Systeme XANTO 1000031, 2000031. Battery capacity: 9 Ah. Width: 250 mm, Depth: 592 mm, Height: 576 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)