ONLINE USV-Systeme logo

ONLINE USV-Systeme KG16A9SCH-RACK surge protector Grey 9 AC outlet(s) 2 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18165
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ONLINE USV-Systeme KG16A9SCH-RACK surge protector Grey 9 AC outlet(s) 2 m:

ONLINE USV-Systeme KG16A9SCH-RACK, 9 AC outlet(s), C13 coupler, 16 A, Grey, 2 m, 880 g

Long summary description ONLINE USV-Systeme KG16A9SCH-RACK surge protector Grey 9 AC outlet(s) 2 m:

ONLINE USV-Systeme KG16A9SCH-RACK. AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, Nominal current output: 16 A. Product colour: Grey. Cable length: 2 m, Weight: 880 g, Width: 95 mm. Certification: CE, RoHS. Size (imperial): 48.3 cm (19")

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.