Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ONKYO TX-SR608 7.2channels Black AV receiver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-SR608
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-SR608
Category
Audio/video (AV) receivers receive audio and video signals.
AV receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4427
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ONKYO TX-SR608 7.2channels Black AV receiver :
The short editorial description of ONKYO TX-SR608 7.2channels Black AV receiver

TX-SR608, FM/AM, HDMI 1.4a, 11.5kg, black
More>>>
Short summary description ONKYO TX-SR608 7.2channels Black AV receiver:
This short summary of the ONKYO TX-SR608 7.2channels Black AV receiver data-sheet is auto-generated and uses the product title and the first six key specs.
ONKYO TX-SR608, 7.2 channels, 106 dB, 5 - 100000 Hz, RCA, Terminals, Wired
Long summary description ONKYO TX-SR608 7.2channels Black AV receiver :

ONKYO TX-SR608. Audio output channels: 7.2 channels, Signal-to-Noise Ratio (SNR): 106 dB, Frequency range: 5 - 100000 Hz. Multichannel audio input type: RCA. Multichannel audio output type: Terminals. Connectivity technology: Wired. Supported radio bands: AM,FM, AM band range: 530 - 1710 kHz, FM band range: 87.5 - 107.9 MHz

This is an auto-generated long summary of ONKYO TX-SR608 7.2channels Black AV receiver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 17 expert reviews for ONKYO TX-SR608 AV receiver and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
91%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-23
was the best-selling AV receiver of 2009 and understandably so – not only did it deliver knockout sonics for a reasonable price, but it was also stuffed with cutting-edge features like Dolby Pro Logic IIz, which made its world debut on the SR60...
100%
expertreviews.co.uk
Updated:
2011-09-23
The entry-level Onkyo SR308 meets most people’s needs and costs just £219. At almost double the price, the SR608 needs to offer quite a lot more. There are certainly a lot more sockets. Six HDMI inputs is the most we’ve seen on an AV receiver. Best of...
Bottom line Masses of inputs, HDMI upscaling and excellent sound quality make this receiver worth splashing out on...
100%
whathifi.com
Updated:
2011-09-23
Our recent of the TX-SR608 was as insightful as you'd expect, but it boiled down to this: Onkyo's back with a bang. And with the receiver market being what it is, the TX-SR608 hasn't had time to arrange its laurels, let alone rest on them, before it'...
Good Refined, open and spacious surround field, brilliant tonal balance, tons of features for the money...
Bad Not quite as attacking as some rivals...
100%
techradar.com
Updated:
2011-09-23
Enter the Onkyo TX-SR608. It's one of the world's first 3D-capable AV receivers, it's THX- Select2 Plus spec, and it offers Dolby Pro-Logic IIz height channel processing – super. But the biggest, sassiest feature of Onkyo's TX-SR608 is not the spec she...
Good Big, fast and dynamic sound, Good video scaling, v1.4a HDMIs...
Bad No networking or USB, No 7.1 analogue in/out...
80%
EISA.eu
Updated:
2011-09-23
Onkyo is successfully redefining the facilities, power and performance for ‘entry level’ AV receivers with its feature-packed TX-SR608. Its host of inputs are headlined by no fewer than six 3D-compatible HDMI 1.4a connections while the on-board decodin...
0%
gadgetguy.com.au
Updated:
2011-11-08
In recent years Onkyo has been one of the quickest to introduce new home theatre receiver features to the Australian market. It was very early with decoding high resolution audio formats from Blu-ray, and the first with the new Dolby Pro Logic IIz 'fr...
0%
Show all