location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO TX-NR636 7.2 channels Surround 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-NR636
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-NR636B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961330038094
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name ONKYO TX-NR636 7.2 channels Surround 3D Black :
The long product name of ONKYO TX-NR636 7.2 channels Surround 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.2-channel surround, CinemaFILTER, Double Bass, 7 HDMI In, HDTV-Capable, 40 FM/AM Presets, RDS, Black
More>>>
Short summary description ONKYO TX-NR636 7.2 channels Surround 3D Black:
This short summary of the ONKYO TX-NR636 7.2 channels Surround 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO TX-NR636, 7.2 channels, Surround, 160 W, 240 W, 210 W, 120 W

Long summary description ONKYO TX-NR636 7.2 channels Surround 3D Black:
This is an auto-generated long summary of ONKYO TX-NR636 7.2 channels Surround 3D Black based on the first three specs of the first five spec groups.

ONKYO TX-NR636. Audio output channels: 7.2 channels, Receiver type: Surround, Power output per channel (1KHz@6 Ohm): 160 W. Speakers connectivity type: Banana connector. Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP. Supported radio bands: AM, FM, FM band range: 87.5 - 108 MHz. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 630 W

Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 06:28:43
Uk has collected 15 expert reviews for ONKYO TX-NR636 7.2 channels Surround 3D Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
whathifi.com
Updated:
2014-09-04 06:28:43
Onkyo has struggled of late to hit the sweet spot, in terms of performance, when it comes to this hugely competitive price level. We're intrigued, then, when we see Onkyo going all-out on the features again. Introducing Dolby's Atmos into an AV receiver...
Good Large-scale sound, Will go loud, Precise with sound placement, Well specified...
Bad Bass could be punchier and tighter, Lacks solidity, Dynamically soft...
Bottom line There's no denying the TX-NR636's spec list is superb, but when there's a price to be paid in performance then the balance is wrong.We expected more from the TX-NR636, but it just doesn't deliver...
60%
soundandvision.com
Updated:
2014-09-04 06:28:43
Want to know what next year's $700 AV receivers will offer? Just take a look at this year's $1,000 models. With every spring season, a whole new crop of receivers sprouts up, offering more for less. Competitive pressures and the relentless march of HDMI s...
Good HDMI 2.0/HDCP 2.2-compliant, Solid amplifier performance, Fine Qdeo video processing on tap, Upgradeable for Dolby Atmos...
Bad Some menu layouts a bit unintuitive, Cramped, non-illuminated remote...
Bottom line Onkyo's latest high-value offering arrives in an up-to-the-minute HDMI 2.0 flavor...
82%
avproductreviews.com
Updated:
2018-04-02 09:39:28
The one thing you can say about Onkyo is that they stick to what they know. Design wise their receivers still look like big black tanks. Honestly, throw some tank treads on the Onkyo TX-NR636 and the U.S. government could probably march this into the...
Good The Onkyo TX-NR636 has great sound quality. It also sports some enviable features such as WiFi, Bluetooth, 4K compatability and Dolby Atmos...
Bad Pricier than last years Onkyo 626. Outdated user interface...
Bottom line The Onkyo TX-NR636 is loaded with features, including 4K and Dolby Atmos. Coupled with It's great sound quality the 636 represents the total package making it one of the top values in AV receivers for 2014.Where to Buy:See Price on AmazonPlease like & sha...
0%