location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO PHA-1045 Home audio mini system 140 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHA-1045
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHA-1045 S/B
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ONKYO PHA-1045 Home audio mini system 140 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio mini system 140 W Silver
  • - Optical disc player
  • - 4 Ω
  • - MP3 playback
  • - Equalizer Bass adjustment
Long product name ONKYO PHA-1045 Home audio mini system 140 W Silver :
The long product name of ONKYO PHA-1045 Home audio mini system 140 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PHA-1045
More>>>
Short summary description ONKYO PHA-1045 Home audio mini system 140 W Silver:
This short summary of the ONKYO PHA-1045 Home audio mini system 140 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO PHA-1045, Home audio mini system, Silver, 2 deck(s), 1 discs, 140 W, 4 Ω

Long summary description ONKYO PHA-1045 Home audio mini system 140 W Silver:
This is an auto-generated long summary of ONKYO PHA-1045 Home audio mini system 140 W Silver based on the first three specs of the first five spec groups.

ONKYO PHA-1045. Type: Home audio mini system, Product colour: Silver, Number of decks: 2 deck(s). RMS rated power: 140 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 100 dB. Supported radio bands: AM, FM, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Backlight colour: White. Headphone connectivity: 3.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:59:04
Uk has collected 3 expert reviews for ONKYO PHA-1045 Home audio mini system 140 W Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%