location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-S3405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-S3405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961330032986
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 490 W 5.1 channels
  • - 120 W
  • - Remotely operated
  • - Black
Long product name ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W :
The long product name of ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HTS3405 - 5.1-Channel Home Cinema Receiver / Speaker Package
More>>>
Short summary description ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W:
This short summary of the ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO HT-S3405, 5.1 channels, 490 W, Black, 120 W, 80 - 20000 Hz, 6 Ω

Long summary description ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W:
This is an auto-generated long summary of ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W based on the first three specs of the first five spec groups.

ONKYO HT-S3405. Audio output channels: 5.1 channels, RMS rated power: 490 W, Product colour: Black. Satellite speakers RMS power: 120 W, Satellite speaker frequency range: 80 - 20000 Hz, Satellite speaker impedance: 6 Ω. Front speaker dimensions (WxDxH): 101 x 161 x 115 mm. Center speaker RMS power: 120 W, Center speaker frequency range: 80 - 20000 Hz, Center speaker impedance: 6 Ω. Subwoofer RMS power: 130 W, Subwoofer frequency range: 30 - 150000 Hz, Subwoofer impedance: 6 Ω

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:32:54
Uk has collected 1 expert review for ONKYO HT-S3405 speaker set 490 W Black 5.1 channels 120 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%