Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ONKYO HT-S5305 S 5.1channels White home cinema system

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-S5305 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40977
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4908
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 17 Oct 2017 16:09:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name ONKYO HT-S5305 S 5.1channels White home cinema system :
The short editorial description of ONKYO HT-S5305 S 5.1channels White home cinema system

HT-S5305 S
More>>>
Short summary description ONKYO HT-S5305 S 5.1channels White home cinema system:
This short summary of the ONKYO HT-S5305 S 5.1channels White home cinema system data-sheet is auto-generated and uses the product title and the first six key specs.
ONKYO HT-S5305 S, 5.1 channels, 120 W, 80 - 20000 Hz, 6 Ω, 120 W, 80 - 20000 Hz
Long summary description ONKYO HT-S5305 S 5.1channels White home cinema system :

ONKYO HT-S5305 S. Audio output channels: 5.1 channels. Center speaker RMS power: 120 W, Center speaker frequency range: 80 - 20000 Hz, Center speaker impedance: 6 Ω. Satellite speakers RMS power: 120 W, Satellite speaker frequency range: 80 - 20000 Hz, Satellite speaker impedance: 6 Ω. Subwoofer type: Active subwoofer, Subwoofer RMS power: 150 W, Subwoofer driver diameter (imperial): 16.5 cm (6.5"). Front speaker dimensions (WxDxH): 101 x 161 x 111 mm, Front speaker weight: 800 g, Center speaker dimensions (WxDxH): 231 x 113 x 101 mm

This is an auto-generated long summary of ONKYO HT-S5305 S 5.1channels White home cinema system based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.