Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ONKYO BD-SP308B Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-SP308B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38318
Category
Devices which play Blu-Ray Discs. Used in home entertainment and home cinema systems to play films.
Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4967
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name ONKYO BD-SP308B Black :
The short editorial description of ONKYO BD-SP308B Black

BD-SP308B - Blu-ray player, Black
More>>>
Short summary description ONKYO BD-SP308B Black:
This short summary of the ONKYO BD-SP308B Black data-sheet is auto-generated and uses the product title and the first six key specs.
ONKYO BD-SP308B, Black, BD-ROM, 162MHz/12-bit, 192kHz/24-bit, WMA, JPG,PNG
Long summary description ONKYO BD-SP308B Black :

ONKYO BD-SP308B. Colour of product: Black. Disc types supported: BD-ROM. Video D/A Converter (DAC): 162MHz/12-bit. Audio D/A Converter (DAC): 192kHz/24-bit. Audio formats supported: WMA, Image formats supported: JPG,PNG, Playback formats: AVCHD, DivX HD

This is an auto-generated long summary of ONKYO BD-SP308B Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 7 expert reviews for ONKYO BD-SP308B and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-23
Before getting our hands on Onkyo’s brand new Blu-ray deck, the BD-SP309, we thought we’d take a look at its predecessor, which is still readily available online and could provide you with a bargain if your Blu-ray budget is tight and you can’t stretch...
Good Solid picture quality, USB port, Easy to use...
Bad No 3D or DLNA, No built-in BD Live memory, No MKV support...
Bottom line It lacks 3D and network streaming, but the BD-SP308 makes up for its dearth of appetising features with excellent picture performance. It’s also very easy to use and makes a good CD player. So if you’re looking for a basic player at a decent price then...
70%