Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

One For All SV9380 Tv Antenna

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
One For All
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV9380
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV9380
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8716184038068
Category
Also known as an aerial, this is a rod, wire, or other structure by which signals are transmitted or received as part of a television transmission or receiving system.
television antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by One For All: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9908
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 31 Mar 2017 19:01:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name One For All SV9380 Tv Antenna :
The short editorial description of One For All SV9380 Tv Antenna

Enjoy the best reception up to Full HD
More>>>
Short summary description One For All SV9380 Tv Antenna:
This short summary of the One For All SV9380 Tv Antenna data-sheet is auto-generated and uses the product title and the first six key specs.
One For All SV9380, FM, DVB-T, 1.5 m, 280 x 48 x 138 mm
Long summary description One For All SV9380 Tv Antenna :

One For All SV9380. Supported radio bands: FM, Digital signal format system: DVB-T. Cable length: 1.5 m, Dimensions (WxDxH): 280 x 48 x 138 mm

This is an auto-generated long summary of One For All SV9380 Tv Antenna based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 7 expert reviews for One For All SV9380 電視天線 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
58%
Source Review comments Score
theregister.co.uk
Updated:
2016-11-15
Most indoor aerials are priced between £10 and £20 but the One For All SV9380 is a different beast to most indoor aerials, selling for between £40 and £50. Whatever you pay, this boy needs to really deliver to justify its premium price. The first note...
Bottom line As indoor aerials go, the SV9380 is a cut above most of what's on offer. Solidly built, stylish even, and technologically equipped to deliver Freeview HD, often against the odds. If your TV reception is marginal then the SV9380 may just make the diffe...
80%
gadgetspeak.com
Updated:
2016-11-15
An outdoor (or roof space aerial) will always give the best picture. However sometimes it is not possible or practical to have this, so do you put up with a poor (or non existent) image or get a quality powered alternative?...
68%
pocket-lint.com
Updated:
2016-11-15
OneForAll are best known for their line-up of universal remotes, but they also do other TV accessories. Here we look at the dubiously-named SV9380 Full HD Indoor Aerial. It is, in essence, an indoor antenna for your television. We say it is dubiously-...
Good Design, powered, interference filtering...
Bad Didn't provide sufficient signal strength even within the recommended distance...
Bottom line For those that live with close to their local TV transmitter and have freedom of where they put the aerial, then perhaps it will suit, however, the best results will come from a properly installed roof aerial...
60%
expertreviews.co.uk
Updated:
2016-11-15
Despite the name of this indoor antenna, there's no such thing as an HD aerial. Put simply, aerials for TV reception are designed to pick up a specific range of frequencies, namely those in the Ultra High Frequency, the Very High Frequency range or bot...
Bottom line Disappointing performance in our tests, but if it works for you, it could be a good buy...
40%
techradar.com
Updated:
2016-11-15
The One For All SV9380 is a different beast altogether. Selling for a whopping £60 it needs to really deliver to justify paying between three and six times the cost of its rivals. The packaging boasts of Full HD compatibility, which might be construed...
Good HD ready, Nice design...
Bad No channels found, Very pricey...
20%
howtospendit.ft.com
Updated:
2016-11-15
Aerials are a baffling area, even for the technically literate, and one in which all kinds of fraud persist. My old dad, an aerial expert, fought a losing battle against the exaggerated claims of all sorts of so-called miracle antennae. He ran a test for...
0%
Show all