Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

One For All SV 9151 45dBi network antenna

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
One For All
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV 9151
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV 9151
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8716184030260
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by One For All: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6114
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 31 Mar 2017 19:01:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name One For All SV 9151 45dBi network antenna :
The short editorial description of One For All SV 9151 45dBi network antenna

SV 9151 - Designed for crystal clear reception
More>>>
Short summary description One For All SV 9151 45dBi network antenna:
This short summary of the One For All SV 9151 45dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
One For All SV 9151, 45 dBi, 5 W, 25000 m, 1 m, coaxial, power
Long summary description One For All SV 9151 45dBi network antenna :

One For All SV 9151. Antenna gain level (max): 45 dBi. Power handling: 5 W, Maximum operating distance: 25000 m, Cable length: 1 m

This is an auto-generated long summary of One For All SV 9151 45dBi network antenna based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.