Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

One For All SV 4310 Black flat panel wall mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
One For All
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV 4310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV 4310 show
Show alternative article codes used in the online market place
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
flat panel wall mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by One For All: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4529
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 23 Nov 2017 17:20:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name One For All SV 4310 Black flat panel wall mount :
The short editorial description of One For All SV 4310 Black flat panel wall mount

SV 4310 - Holds Up to 65” screens
More>>>
Short summary description One For All SV 4310 Black flat panel wall mount:
This short summary of the One For All SV 4310 Black flat panel wall mount data-sheet is auto-generated and uses the product title and the first six key specs.
One For All SV 4310, 800 x 400 mm, 800 x 400 mm, Black
Long summary description One For All SV 4310 Black flat panel wall mount :

One For All SV 4310. Minimum VESA mount: 800 x 400 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: 7/12, Distance to the wall (max): 3.6 cm. Colour of product: Black

This is an auto-generated long summary of One For All SV 4310 Black flat panel wall mount based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.