location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

One Display Solution ODSTABLE55 Signage Display 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black, White Touchscreen Windows 10 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
One Display Solution Check ‘One Display Solution’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ODSTABLE55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ODSTABLE55
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘One Display Solution’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by One Display Solution: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points One Display Solution ODSTABLE55 Signage Display 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black, White Touchscreen Windows 10 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Black, White
  • - 139.7 cm (55") 1920 x 1080 pixels LED 500 cd/m²
  • - Touchscreen 6.5 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 14 W
More>>>
Short summary description One Display Solution ODSTABLE55 Signage Display 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black, White Touchscreen Windows 10 Pro:
This short summary of the One Display Solution ODSTABLE55 Signage Display 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black, White Touchscreen Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

One Display Solution ODSTABLE55, 139.7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description One Display Solution ODSTABLE55 Signage Display 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black, White Touchscreen Windows 10 Pro:
This is an auto-generated long summary of One Display Solution ODSTABLE55 Signage Display 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black, White Touchscreen Windows 10 Pro based on the first three specs of the first five spec groups.

One Display Solution ODSTABLE55. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating system installed: Windows 10 Pro. Product colour: Black, White