Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover HTC
- - Polycarbonate
- - Black, White
- - Scratch resistant, Shock resistant
Long product name One Direction HC-M10-1DBARL-BLOGO8 mobile phone case Cover Black, White
:
White Logo Bar Form Logo Designs Hard Back Case for HTC 10
The long product name of One Direction HC-M10-1DBARL-BLOGO8 mobile phone case Cover Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
White Logo Bar Form Logo Designs Hard Back Case for HTC 10
More>>>
Short summary description One Direction HC-M10-1DBARL-BLOGO8 mobile phone case Cover Black, White:
This short summary of the One Direction HC-M10-1DBARL-BLOGO8 mobile phone case Cover Black, White data-sheet is auto-generated and uses the product title and the first six key specs.
One Direction HC-M10-1DBARL-BLOGO8, Cover, HTC, Black, White
Long summary description One Direction HC-M10-1DBARL-BLOGO8 mobile phone case Cover Black, White:
This is an auto-generated long summary of One Direction HC-M10-1DBARL-BLOGO8 mobile phone case Cover Black, White based on the first three specs of the first five spec groups.
One Direction HC-M10-1DBARL-BLOGO8. Case type: Cover, Brand compatibility: HTC, Surface coloration: Image, Product colour: Black, White