Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover LG
- - Polycarbonate
- - Multicolour
- - Dust resistant, Scratch resistant
Long product name One Direction HC-LGK4-1DSPAUTO1-LOT4 mobile phone case Cover Multicolour
:
Protective Cover for LG K4
The long product name of One Direction HC-LGK4-1DSPAUTO1-LOT4 mobile phone case Cover Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Protective Cover for LG K4
More>>>
Short summary description One Direction HC-LGK4-1DSPAUTO1-LOT4 mobile phone case Cover Multicolour:
This short summary of the One Direction HC-LGK4-1DSPAUTO1-LOT4 mobile phone case Cover Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
One Direction HC-LGK4-1DSPAUTO1-LOT4, Cover, LG, K4, Multicolour
Long summary description One Direction HC-LGK4-1DSPAUTO1-LOT4 mobile phone case Cover Multicolour:
This is an auto-generated long summary of One Direction HC-LGK4-1DSPAUTO1-LOT4 mobile phone case Cover Multicolour based on the first three specs of the first five spec groups.
One Direction HC-LGK4-1DSPAUTO1-LOT4. Case type: Cover, Brand compatibility: LG, Compatibility: K4, Surface coloration: Image, Product colour: Multicolour