Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover HTC
- - Polycarbonate
- - Multicolour
- - Dust resistant, Scratch resistant
Long product name One Direction HC-D530-1DLONG1-LOGO4 mobile phone case Cover Multicolour
:
Case for HTC Desire 530, Multicolour
The long product name of One Direction HC-D530-1DLONG1-LOGO4 mobile phone case Cover Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Case for HTC Desire 530, Multicolour
More>>>
Short summary description One Direction HC-D530-1DLONG1-LOGO4 mobile phone case Cover Multicolour:
This short summary of the One Direction HC-D530-1DLONG1-LOGO4 mobile phone case Cover Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
One Direction HC-D530-1DLONG1-LOGO4, Cover, HTC, Desire 530, Multicolour
Long summary description One Direction HC-D530-1DLONG1-LOGO4 mobile phone case Cover Multicolour:
This is an auto-generated long summary of One Direction HC-D530-1DLONG1-LOGO4 mobile phone case Cover Multicolour based on the first three specs of the first five spec groups.
One Direction HC-D530-1DLONG1-LOGO4. Case type: Cover, Brand compatibility: HTC, Compatibility: Desire 530, Surface coloration: Image, Product colour: Multicolour