Long product name Omron HEM-742-E 1 user(s)
:
MX3 PLUS, Upper arm blood pressure monitor
The long product name of Omron HEM-742-E 1 user(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MX3 PLUS, Upper arm blood pressure monitor
More>>>
Short summary description Omron HEM-742-E 1 user(s):
This short summary of the Omron HEM-742-E 1 user(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Omron HEM-742-E, 1 user(s), AA, 1.5 V, 118 x 130 x 90 mm
Long summary description Omron HEM-742-E 1 user(s):
This is an auto-generated long summary of Omron HEM-742-E 1 user(s) based on the first three specs of the first five spec groups.
Omron HEM-742-E. Number of users: 1 user(s). Battery type: AA, Battery voltage: 1.5 V. Dimensions (WxDxH): 118 x 130 x 90 mm