location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Omnitronic 80710828 loudspeaker 2-way White Wired 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Omnitronic Check ‘Omnitronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80710828
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80710828
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Omnitronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Omnitronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2021 20:54:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Omnitronic 80710828 loudspeaker 2-way White Wired 80 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-way horn speaker for 100 V operation
  • - 4 power taps (10 W, 20 W, 40 W, 80 W)
  • - PTC tweeter protection
  • - High sound pressure and wide frequency range
  • - Weather-proof plastic housing (IP44)
  • - Octagonal enclosure
  • - Swivable mounting bracket
  • - Connection via terminal strip
  • - For outdoor amplifying systems in football stadiums, outdoor pools, open air events
  • - Suitable for outdoor use
Long product name Omnitronic 80710828 loudspeaker 2-way White Wired 80 W :
The long product name of Omnitronic 80710828 loudspeaker 2-way White Wired 80 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Weather-proof speaker, LF: 6.5" HF: 1" - 100 V 20/40/80 W RMS
More>>>
Short summary description Omnitronic 80710828 loudspeaker 2-way White Wired 80 W:
This short summary of the Omnitronic 80710828 loudspeaker 2-way White Wired 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Omnitronic 80710828, 2-way, Wired, 80 W, 90 - 20000 Hz, White

Long summary description Omnitronic 80710828 loudspeaker 2-way White Wired 80 W:
This is an auto-generated long summary of Omnitronic 80710828 loudspeaker 2-way White Wired 80 W based on the first three specs of the first five spec groups.

Omnitronic 80710828. Recommended usage: Universal. Speaker type: 2-way. Connectivity technology: Wired. RMS rated power: 80 W, Frequency range: 90 - 20000 Hz, Sensitivity: 99 dB. Product colour: White