Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Active 2-way speaker system for touring applications and permanent installations
- - Class D circuitry with switch-mode power supply and 800 watts peak power
- - DSP with 5 EQ presets and status display window
- - Rugged full-range top speaker qualified for suspended installation and flange for stand installation
- - Rotatable constant directivity horn (asymmetrical) with coil driver
- - 30 cm woofer in bassreflex cabinet provides powerful, dry bass
- - Power, signal and limiter indication
- - Adjustable line input, (XLR/6.3 mm jack and RCA)
- - Adjustable microphone input (XLR/6.3 mm jack), switchable to line
- - Line output (XLR) for linking further active speaker systems
- - Optimized for combination with PAS subwoofers
- - Impact-resistant steel grille with acoustic foam
- - Trapezoidal, multilayered glued plywood housing with monitor shape
- - Can be used lying, standing, on a subwoofer, on a speaker stand or stand or suspended
- - Suitable for car transport
Long product name Omnitronic 11039445 loudspeaker 2-way Black Wired 400 W
:
Active 2-way PA speaker system with DSP
The long product name of Omnitronic 11039445 loudspeaker 2-way Black Wired 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Active 2-way PA speaker system with DSP
More>>>
Short summary description Omnitronic 11039445 loudspeaker 2-way Black Wired 400 W:
This short summary of the Omnitronic 11039445 loudspeaker 2-way Black Wired 400 W data-sheet is auto-generated and uses the product title and the first six key specs.
Omnitronic 11039445, 2-way, Wired, 400 W, 55 - 20000 Hz, Black
Long summary description Omnitronic 11039445 loudspeaker 2-way Black Wired 400 W:
This is an auto-generated long summary of Omnitronic 11039445 loudspeaker 2-way Black Wired 400 W based on the first three specs of the first five spec groups.
Omnitronic 11039445. Recommended usage: Universal. Speaker type: 2-way. Connectivity technology: Wired. RMS rated power: 400 W, Frequency range: 55 - 20000 Hz. Product colour: Black