location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Omnitronic Check ‘Omnitronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11038770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11038770
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Omnitronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Omnitronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2021 15:53:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player with Bluetooth receiver, blue LCD and IR remote control
  • - SD card slot and USB input
  • - Stream music wirelessly from your mobile devices (e.g. smartphone, tablet) via Bluetooth
  • - Class A/B circuitry: optimum sound and power at low weight and compact dimensions
  • - 2-way bass-reflex system with 25 cm woofer and 2.5 cm tweeter
  • - 1 mic input with separate level controls
  • - Line input, RCA
  • - 3.5 mm AUX input
  • - Master control with 2-way tone control, clip and power LED
  • - Line output for linking further active speaker systems
  • - Stable plastic housing with protective grille and handles
  • - Flange for stand installation
  • - Can be used as floor monitor, standing, on a speaker stand or wall holder
  • - For mobile live and DJ applications
  • - Controlling by IR remote control; Bluetooth
Long product name Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W :
The long product name of Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active 2-way speaker system (10") with 90 W for PA and DJ applications with audio player and Bluetooth
More>>>
Short summary description Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W:
This short summary of the Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W data-sheet is auto-generated and uses the product title and the first six key specs.

Omnitronic 11038770, 2-way, 2.0 channels, Wired, 90 W, 65 - 20000 Hz, Black

Long summary description Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W:
This is an auto-generated long summary of Omnitronic 11038770 loudspeaker 2-way Black Wired 90 W based on the first three specs of the first five spec groups.

Omnitronic 11038770. Recommended usage: Studio. Speaker type: 2-way, Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 90 W, Frequency range: 65 - 20000 Hz. Product colour: Black