Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3 zones with routing facility of all input channels as desired
- - 5 input channels with recessed gain controls on the rear panel, signal LED and super smooth dual-rail channel faders
- - 2 microphone channels with level control, LED level meter, 3-way equalizer and talkover button
- - Talkover level and response time adjustable
- - Pre-fader listening (CUE) to the stereo input channels via adjustable headphone output
- - Color illuminated rotary controls and rubber buttons
- - Zone outputs with level control, 3-way equalizer and 10-digit stereo LED level meter
- - 2 record outputs (independent of the master channels) with routing facility of all zone outputs as desired
- - Inputs: 8 x line (stereo RCA), 2 x line/phono (stereo RCA), switchable; 2 x microphone (XLR/6.3 mm jack) and headphones (6.3 mm jack)
- - Outputs: 3 x master (optionally 3-pin XLR or stereo RCA) and 2 x record (stereo RCA)
- - Operation via supplied power unit
- - Rack installation, 2 U
- - Ideal for restaurants, bars, theme parks, hotels and all applications where microphones need to be mixed with music (e.g. karaoke)
- - (19") 48.3 cm rack installation 2 U
Long product name Omnitronic EM-650B 7 channels 20 - 20000 Hz Black
:
Multifunctional 5+2-channel mixer with 3 zones, black
The long product name of Omnitronic EM-650B 7 channels 20 - 20000 Hz Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Multifunctional 5+2-channel mixer with 3 zones, black
More>>>
Short summary description Omnitronic EM-650B 7 channels 20 - 20000 Hz Black:
This short summary of the Omnitronic EM-650B 7 channels 20 - 20000 Hz Black data-sheet is auto-generated and uses the product title and the first six key specs.
Omnitronic EM-650B, 7 channels, Rack mounting, 35 W, Black
Long summary description Omnitronic EM-650B 7 channels 20 - 20000 Hz Black:
This is an auto-generated long summary of Omnitronic EM-650B 7 channels 20 - 20000 Hz Black based on the first three specs of the first five spec groups.
Omnitronic EM-650B. Channels quantity: 7 channels, Frequency range: 20 - 20000 Hz, Line Signal-to-Noise Ratio (SNR): 65 dB. Total Harmonic Distortion (THD): 0.03%. LED indicators: Signal strength. Headphone connectivity: 6.3 mm. Power consumption (typical): 35 W, AC input voltage: 230 V, AC input frequency: 50 Hz