location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OmniMount MODENA 47FP 119.4 cm (47") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OmniMount Check ‘OmniMount’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MODENA 47FP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MODENA47FP show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OmniMount: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 08:15:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OmniMount MODENA 47FP 119.4 cm (47") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 49.9 kg Black
  • - Maximum screen size: 119.4 cm (47")
  • - Mounting type: Floor
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 100 x 100 mm
Long product name OmniMount MODENA 47FP 119.4 cm (47") Black :
The long product name of OmniMount MODENA 47FP 119.4 cm (47") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New Modena Series 2 Shelf AV Stand With Flat Panel Mount
More>>>
Short summary description OmniMount MODENA 47FP 119.4 cm (47") Black:
This short summary of the OmniMount MODENA 47FP 119.4 cm (47") Black data-sheet is auto-generated and uses the product title and the first six key specs.

OmniMount MODENA 47FP, 49.9 kg, 94 cm (37"), 119.4 cm (47"), 100 x 100 mm, 100 x 100 mm

Long summary description OmniMount MODENA 47FP 119.4 cm (47") Black:
This is an auto-generated long summary of OmniMount MODENA 47FP 119.4 cm (47") Black based on the first three specs of the first five spec groups.

OmniMount MODENA 47FP. Maximum weight capacity: 49.9 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 119.4 cm (47"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)