Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Folio Sony
- - Black
- - Scratch resistant
- - Desktop stand Card pocket
More>>>
Short summary description Omenex 685771 mobile phone case Folio Black:
This short summary of the Omenex 685771 mobile phone case Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.
Omenex 685771, Folio, Sony, Xperia XA, Black
Long summary description Omenex 685771 mobile phone case Folio Black:
This is an auto-generated long summary of Omenex 685771 mobile phone case Folio Black based on the first three specs of the first five spec groups.
Omenex 685771. Case type: Folio, Brand compatibility: Sony, Compatibility: Xperia XA, Surface coloration: Monochromatic, Product colour: Black, Desktop stand, Number of card pockets: 2