Olympus logo

Olympus VN-480

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13901
Info modified on:
04 Apr 2019, 05:13:37
Long product name Olympus VN-480:

VN-480 - Stop writing, take notes!

Short summary description Olympus VN-480:

Olympus VN-480, 4.45 h, 300 - 7200 Hz, 64 MB, LCD, 120 mW, 2.8 cm

Long summary description Olympus VN-480:

Olympus VN-480. Maximum recording time: 4.45 h, Frequency range: 300 - 7200 Hz. Internal memory: 64 MB. Display type: LCD. Output power: 120 mW, Loudspeaker diameter: 2.8 cm. Weight: 66.5 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.