Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Lithium-Ion (Li-Ion)
- - 1220 mAh
- - Purpose: Camera
- - Grey
Long product name Olympus BLN-1 Lithium-Ion (Li-Ion) 1220 mAh
:
BLN-1 - Battery, 1220mAh
The long product name of Olympus BLN-1 Lithium-Ion (Li-Ion) 1220 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BLN-1 - Battery, 1220mAh
More>>>
Short summary description Olympus BLN-1 Lithium-Ion (Li-Ion) 1220 mAh:
This short summary of the Olympus BLN-1 Lithium-Ion (Li-Ion) 1220 mAh data-sheet is auto-generated and uses the product title and the first six key specs.
Olympus BLN-1, 1220 mAh, Lithium-Ion (Li-Ion)
Long summary description Olympus BLN-1 Lithium-Ion (Li-Ion) 1220 mAh:
This is an auto-generated long summary of Olympus BLN-1 Lithium-Ion (Li-Ion) 1220 mAh based on the first three specs of the first five spec groups.
Olympus BLN-1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1220 mAh, Purpose: Camera. Weight: 1 g. Quantity per pack: 1 pc(s)