Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover
- - Material: Leather
- - Black
Long product name Olympus CS-36FBC Cover Black
:
CS-36FBC - OM-D E-M5 Black Leather Wrap Around Case
The long product name of Olympus CS-36FBC Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CS-36FBC - OM-D E-M5 Black Leather Wrap Around Case
More>>>
Short summary description Olympus CS-36FBC Cover Black:
This short summary of the Olympus CS-36FBC Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Olympus CS-36FBC, Cover, OM-D E-M5 Olympus, Black
Long summary description Olympus CS-36FBC Cover Black:
This is an auto-generated long summary of Olympus CS-36FBC Cover Black based on the first three specs of the first five spec groups.
Olympus CS-36FBC. Case type: Cover, Compatibility: OM-D E-M5 Olympus, Product colour: Black