Long product name Olympus HLD-6 Digital camera battery grip Black
:
HLD-6 Power Battery Holder for E-M5
The long product name of Olympus HLD-6 Digital camera battery grip Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HLD-6 Power Battery Holder for E-M5
More>>>
Short summary description Olympus HLD-6 Digital camera battery grip Black:
This short summary of the Olympus HLD-6 Digital camera battery grip Black data-sheet is auto-generated and uses the product title and the first six key specs.
Olympus HLD-6, Digital camera battery grip, Olympus, OM-D E-M5, Black
Long summary description Olympus HLD-6 Digital camera battery grip Black:
This is an auto-generated long summary of Olympus HLD-6 Digital camera battery grip Black based on the first three specs of the first five spec groups.
Olympus HLD-6. Product type: Digital camera battery grip, Brand compatibility: Olympus, Compatible products: OM-D E-M5