Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus FL-600R

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28070
This statistic is based on the 76647 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74884 free Open Icecat users .
Info modified on: 16 Aug 2017 14:22:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus FL-600R :
The short editorial description of Olympus FL-600R

FL-600R, High-power flash system , LED, 255g
Short summary description Olympus FL-600R:
This short summary of the Olympus FL-600R data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FL-600R, 255 g, 62 x 98 x 104 mm, 1 W, 4 h, AA

Long summary description Olympus FL-600R:
This is an auto-generated long summary of Olympus FL-600R based on the first three specs of the first five spec groups.

Olympus FL-600R. Weight: 255 g, Dimensions (WxDxH): 62 x 98 x 104 mm. Power consumption (typical): 1 W, Battery life (max): 4 h, Battery type: AA

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 1 distributor(s)
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)