location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V205052BE000
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC 16.1 MP Live MOS Touchscreen Black
  • - Image sensor size: 4/3"
  • - Image stabilizer
  • - TTL
  • - ISO sensitivity (min): 200 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 60 s ± 3 EV (1/2 EV; 1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black :
The long product name of Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PEN E-PL6 + M.Zuiko digital 14-42mm II + M.Zuiko digital ED 40-150mm - 4/3 Live MOS, 16.1MP, TruePic VI, 3.0' (16:9) LCD Touch, Full HD Movie, Micro HDMI, USB 2.0, SD/SDHC/SDXC, BLS-5 Li-Ion
More>>>
Short summary description Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black:
This short summary of the Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm, 16.1 MP, 4608 x 3456 pixels, Live MOS, Full HD, Touchscreen, Black

Long summary description Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black:
This is an auto-generated long summary of Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm. Camera type: MILC, Megapixel (approx.): 16.1 MP, Image sensor size: 4/3", Sensor type: Live MOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 279 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:04:17
Uk has collected 5 expert reviews for Olympus PEN E-PL6 + M.ZUIKO ED 14‑42mm + M.ZUIKO ED 40‑150mm 4/3" MILC 16.1 MP Live MOS 4608 x 3456 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalone.com.sg
Updated:
2016-11-15 02:04:17
The E-PL6 sits between the flagship E-P5 and the entry-level E-PLM2 of Olympus' PEN Micro Four Thirds mirrorless camera series. This is for those who want more control when taking pictures without breaking the bank.Available in white, silver, black and...
Good Image quality is great with sharp details, good dynamic range and smooth skin tones...
Bad While the images are devoid of noise artefacts up to ISO 400, they start to appear in ISO 800. But it is only until ISO 3,200 that the noise artefacts start to lead to loss of details.
Bottom line If you are looking for a reasonably priced mirrorless system camera with great image quality and fast autofocusing, the Olympus PEN Lite E-PL6 is worth a look...
80%
pinoytechblog.com
Updated:
2016-12-22 22:15:29
Olympus, an established brand to micro four thirds system cameras, recently came out with the PEN Lite E-PL6 which they say is the low-cost alternative to their OM-D E-M5 or their equally new E-P5. The PEN Lite E-PL6 seems to be headed to the Asian market...
Bottom line Overall, I pretty much enjoyed bringing this compact yet powerful camera to events and still able to get decent shots with its 14-42mm (24-84mm eq.) kit lens even in low-light indoor settings. Controls were easy to pick up and focusing was acceptably quic...
0%
pcmag.com
Updated:
2016-11-15 02:04:17
Make no mistake: Aside from a screen that can now face forward for selfies, the Olympus PEN E-PL6 ($299.99 with 14-42mm lens) is the same camera as the E-PL5 we reviewed in 2012. Originally released in other markets in mid-2013, the E-PL6 is an incre...
Good Extremely affordable. Articulating touch-screen LCD. Support for add-on EVF. 8.1fps burst shooting. In-camera art filters. In-body image stabilization.
Bad Omits Wi-Fi. Default JPG output is a little over-sharpened. No built-in flash...
Bottom line The Olympus PEN E-PL6 is a solid camera at an amazing price, earning Editors' Choice honors in the budget mirrorless category...
80%