Olympus logo

Olympus Sony Handheld S-701 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5931
Info modified on:
04 Apr 2019, 05:13:40
Long product name Olympus Sony Handheld S-701 Silver:

Sony Handheld S-701

Short summary description Olympus Sony Handheld S-701 Silver:

Olympus Sony Handheld S-701, 400 - 4000, 3.6 cm, Silver, 17 h, AAA, 160 g

Long summary description Olympus Sony Handheld S-701 Silver:

Olympus Sony Handheld S-701. Frequency range: 400 - 4000. Loudspeaker diameter: 3.6 cm. Product colour: Silver. Battery life (max): 17 h, Battery type: AAA. Weight: 160 g, Dimensions (WxDxH): 58 x 26 x 121 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.