location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus SBLS-5 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBLS-5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4305492
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:11:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus SBLS-5 battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Grey
Long product name Olympus SBLS-5 battery charger :
The long product name of Olympus SBLS-5 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SBLS-5 (BLM-5 Battery & BCM-5) Charger Set
More>>>
Short summary description Olympus SBLS-5 battery charger:
This short summary of the Olympus SBLS-5 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus SBLS-5, Lithium-Ion (Li-Ion), Batteries included

Long summary description Olympus SBLS-5 battery charger:
This is an auto-generated long summary of Olympus SBLS-5 battery charger based on the first three specs of the first five spec groups.

Olympus SBLS-5. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Grey. Type: Indoor battery charger. Input voltage: 100-240 V, Battery recharge time: 3.5 h. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh, Battery voltage: 7.2 V