Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VG-130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4296392 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22844
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver :
The short editorial description of Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver

VG-130 - 14MP, 5x, 7.62 cm (3 ") LCD, 4288 x 3216, 49MB, USB 2.0, 125g, silver
More>>>
Short summary description Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver:
This short summary of the Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Olympus VG-130, 14 MP, 4288 x 3216 pixels, CCD, 5x, HD, Silver
Long summary description Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver :

Olympus VG-130. Camera type: Compact camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4288 x 3216 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 49 MB. PictBridge. Weight: 125 g. Colour of product: Silver

This is an auto-generated long summary of Olympus VG-130 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 9 expert reviews for Olympus VG-130 and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
55%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23
We hate stickers on cameras that advertise their features – if you've already bought it, you don't need to see an advert for it. Even worse are stickers that leave a residue to spoil your nice new purchase. Sadly, this tainted an otherwise positive fir...
Bottom line Looks great for the price on paper, but automatic exposures leave a lot to be desired...
40%