location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ 830 1/2.3" 8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ 830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2944692
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:09:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ 830 1/2.3" 8 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5.6x
  • - Video recording 640 x 480 pixels
  • - Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus µ 830 1/2.3" 8 MP CCD Silver :
The long product name of Olympus µ 830 1/2.3" 8 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

µ 830 - 8MP, 3248 x 2436, Opt. zoom 5x, 1/2.3" CCD, TTL IESP AF, Hypercrystal LCD 2.5"
More>>>
Short summary description Olympus µ 830 1/2.3" 8 MP CCD Silver:
This short summary of the Olympus µ 830 1/2.3" 8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ 830, 8 MP, 1/2.3", CCD, 5x, 125 g, Silver

Long summary description Olympus µ 830 1/2.3" 8 MP CCD Silver:
This is an auto-generated long summary of Olympus µ 830 1/2.3" 8 MP CCD Silver based on the first three specs of the first five spec groups.

Olympus µ 830. Megapixel (approx.): 8 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5.6x, Focal length range: 6.4 - 32 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 14.8 MB. PictBridge. Weight: 125 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 02:13:05
Uk has collected 15 expert reviews for Olympus µ 830 1/2.3" 8 MP CCD Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-23 02:13:04
Olympus has packed a lot of punch into its ultra-compact, beginner-level digital camera, the Stylus 830. And if you can find this model for quite a bit less than its $299 suggested price -- which you probably will be able to do -- youll have a great v...
Good Good value, great image quality, 5X optical zoom lens, image stabilization, stylish camera body, sharp and bright LCD...
Bad Layout of controls can be a problem for some people, battery life can be less than expected...
Bottom line Olympus has packed a lot of punch into its ultra-compact, beginner-level digital camera, the Stylus 830. And if you can find this model for quite a bit less than its $299 suggested price -- which you probably will be able to do -- youll have a great...
100%
thinkcamera.com
Updated:
2011-09-23 02:13:04
Olympus is changing its compact range fast. The Olympus μ [mju:] 830 has barely hit the streets and already theres a new generation coming to fill in the gaps. Its perhaps understandable though; a camera at the price launched a year ago might lack th...
80%
trustedreviews.com
Updated:
2011-09-23 02:13:04
Back in September last year I reviewed the Olympus mju 760 and mju 780 , a pair of 7.1-megapixel cameras which at the time represented the bottom and middle of the Olympus' premium range of weatherproof pocket compacts. While both of these cameras are sti...
70%
digitalcamerareview.com
Updated:
2011-09-23 02:13:05
The world of mid-level compact point and shoots is an increasingly crowded place, and the list of highly competent ones seems to have grown exponentially. With its well regarded all-weather technology, the 8 megapixel, 5x zoom would seem to have fou...
Good Allweather construction, Fast, fast, fast, Light on the saturation, sharpening, Good macro modes...
Bad Difficult user interface, Soft images, Weak and inconsistent battery life, Frightening flash unit...
Bottom line s While the Olympus only seriously disappointed in a few of the test categories in this review, it's fair to say that the overall package just never comes together cohesively. Accessibility issues and ease of use top the list of concerns, and soft, noi...
0%
photoxels.com
Updated:
2011-09-23 02:13:05
Sensor-shift Image Stabilization helps reduce blur due to camera shake and Digital Image Stabilization favours a high ISO and fast shutter speed to reduce or eliminate blurring caused by subject movement...
0%
digicamera.com
Updated:
2011-09-23 02:13:05
The ultra-compact 830 is an interesting addition to the Stylus line. You get an attractive, handy 8-megapixel point & shoot camera that comes in a variety of cool colors. But it costs a full $80 more than the seemingly identical Olympus Stylus 820 that ev...
0%
digitalcameraroundup.com
Updated:
2011-09-23 02:13:05
The Stylus 830 is an interesting member of the lineup of design and performance oriented cameras Olympus introduced in the Summer of 2007. The Stylus series has always emphasized design and performance in slender, attractive packages. Olympus always ma...
Good 5X optical zoom, Dual image stabilization, 640 x 480 movies at a full 30 fps, Advanced face detection mode, Weatherproof body, Digital image stabilization, Underwater modes, PreSet Shooting Mode lets you select best setting...
Bad No voice recording mode, xDPicture card harder to fnd and more expensive, Smaller screen and less onboard memory...
0%
steves-digicams.com
Updated:
2014-04-10 05:08:47
Olympus has added three more models to their versatile Stylus line of weather-resistant digicams, the Stylus 830, Stylus 820 and Stylus 1200. They include features like Face Detection Technology, Shadow Adjustment Technology, Perfect Shot Preview, Imag...
0%