location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus FL-50R Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FL-50R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2934892
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus FL-50R Black :
The long product name of Olympus FL-50R Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FL-50R Wireless flash
More>>>
Short summary description Olympus FL-50R Black:
This short summary of the Olympus FL-50R Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FL-50R, 385 g

Long summary description Olympus FL-50R Black:
This is an auto-generated long summary of Olympus FL-50R Black based on the first three specs of the first five spec groups.

Olympus FL-50R. Product colour: Black. Weight: 385 g, Dimensions (WxDxH): 78 x 107 x 141 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:46:23
Uk has collected 1 expert review for Olympus FL-50R Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
shutterbug.com
Updated:
2011-09-23 00:46:23
On-camera flash units have been around for some 50 years and now they’ve become much more sophisticated with the development of D-SLRs. To get the most out of flash units, it’s important to understand their different modes and functions. For professio...
0%
Country Distributor
United Kingdom 1 distributor(s)