location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2524292
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4545350008048
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:14:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.8 MP CCD Black
  • - Optical zoom: 3x
  • - TTL
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black :
The long product name of Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E-400 - 10.8MP, 3648 x 2736, 3x Opt. zoom, 1/2.5" CCD, 4:3, TTL, 2.5" LCD, USB
More>>>
Short summary description Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black:
This short summary of the Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus E-400, 10.8 MP, 3648 x 2736 pixels, CCD, 3x, 565 g, Black

Long summary description Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Olympus E-400. Megapixel (approx.): 10.8 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Focal length range: 14 - 42 mm. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 565 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 41 expert reviews for Olympus E-400 10.8 MP CCD 3648 x 2736 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Photoradar.com
Updated:
2022-10-17 18:56:23
To go with the small body of the E-400, Olympus has come up with two brand new lenses - a 4-42mm 'standard' zoom and a 40- 50mm telephoto zoom. These are being offered as a twin-lens kit, though some retailers are also advertising the E-400 with the 4-...
Bottom line To go with the small body of the E-400, Olympus has come up with two brand new lenses - a 4-42mm 'standard' zoom and a 40- 50mm telephoto zoom. These are being offered as a twin-lens kit, though some retailers are also advertising the E-400 with the 4-...
80%
digitalversus.com
Updated:
2022-10-17 18:56:23
Is Olympus’ E-400 the ultimate (and last) effort by this brand to promote its 4/3 format? At any rate, the E-400 has without doubt pushed this concept dating from June 2003 (with the presentation of E-1) the furthest. You may remember that Olympus deci...
Good Good antidust system, Nice construction and compactness, Relatively good noise control, Double kit 1442 mm 40150 mm...
Bad No stabilization system (for 40150 mm), Autofocus needs perfecting, Poorly placed strap ring...
60%
macworld.co.uk
Updated:
2022-10-17 18:56:23
This conventionally styled DSLR boasts 10-megapixel resolution from its unconventional Four-Thirds system chip (DSLRs typically opt for CCD or CMOS sensors), and for a recently reduced price of £450. Because the diagonal size of a Four-Thirds sensor i...
Good Rugged feel to the small and lightweight body, easy to follow menus screens, fast and responsive once it powers up, good value double zoom kit...
Bad Occasional image noise visible,strap handles get in the way...
60%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
The Olympus E-400 is the successor to the companys popular entry-level E-500 digital SLR carrying a 10 megapixel CCD and 2.5in screen in the smallest and lightest body weve seen to date.
60%
pocket-lint.com
Updated:
2022-10-17 18:56:23
Can Olympus challenge Canon and Nikon with the worlds lightest DSLR?...
Good Handling, image quality, ease of use and handling (despite compact size), nice kit lens, responsive...
Bad Pentamirror viewfinder is gloomy and small, pricing...
Bottom line The E400 is an amazingly compact DSLR system camera ideal for travel, holidays or where you want full control in a compact package...
90%
techradar.com
Updated:
2022-10-17 18:56:23
True, at first glance the E-400 looks a bit like the Olympus E-500. But when you pick it up you find out just how dissimilar they are. Olympus has indeed succeeded in creating the smallest and lightest digital SLR yet. The Canon EOS 400D is reckoned by...
Good Features, Performance, Build quality...
Bad Price, Lack of grip...
Bottom line True, at first glance the E-400 looks a bit like the Olympus E-500. But when you pick it up you find out just how dissimilar they are. Olympus has indeed succeeded in creating the smallest and lightest digital SLR yet. The Canon EOS 400D is reckoned by...
80%
digicamreview.co.uk
Updated:
2022-10-17 18:56:23
Announced on the 14th of September 06, the Olympus E-400 is a new ultra-compact 10 megapixel digital SLR camera available with a new Zuiko Digital ED 14 - 42mm 1:3.5-5.6 and Zuiko Digital ED 40 - 150mm 1:4.0-5.6 lenses. The 14-42mm lens o...
90%
best4reviews.com
Updated:
2022-10-17 18:56:23
The E-400 is an amazingly compact D-SLR system camera ideal for travel and holidays. The compact size comes thanks largely to the Four Thirds sensor and lens system it employs. It’s high-resolution; it’s small and neat...
Good Impressive image quality, ease of use and handling (despite compact size), nice kit lens, and it's responsive.
Bad Pentamirror viewfinder is gloomy and small.
Bottom line This is a camera replete with much clever stuff packed into a tiny body. A worry is the not so svelte price; the twin lens kit including a 14-42mm optic (used here) and a very compact 40 to 150mm (80 to 300mm in 35mm terms) lens retails at around £85...
83%
thinkcamera.com
Updated:
2022-10-17 18:56:23
Product Details We clicked with:Compact and light-weightAutomatic sensor cleaning Shots in the dark:Some may find it awkward to handleToo many controls in menus not buttonsAuto whitebalance gives poor results Olympus are one of the older came...
80%
v3.co.uk
Updated:
2022-10-17 18:56:23
Diminutive digital SLR plays to the strengths of the format...
80%
photographyblog.com
Updated:
2022-10-17 18:56:23
The Olympus E-400 has a unique claim to fame - its currently the smallest and lightest digital SLR camera in the world, weighing just 375g and measuring 129.5mm (W) x 91mm (H) x 53mm (D). Inside this diminutive body is a 10 megapixel sensor, 31 auto...
Bottom line The Olympus E-400s compact size might be enough to set it apart from the competition but once a protruding lens is attached it isnt exactly pocket sized. That said, it could be the final nail in the coffin for bridge cameras like the Sony R1 and the...
80%
letsgodigital.org
Updated:
2022-10-17 18:56:23
It was surprising to find out that a compact digital SLR camera like the Olympus E-400, which finally shows the compact possibilities offers by the FourThirds system is not available world wide, but at first only on the European market. Olympus has alr...
78%
productsifter.com
Updated:
2022-10-17 18:56:23
Packed with user-friendly features and boasting the enviable accolade of being the worlds smallest digital SLR, the E-400 has everything family users could wish for and more. Its 10-megapixel sensor and twin lens kit ensure it’s a real all-rounder t...
0%
trustedreviews.com
Updated:
2022-10-17 18:56:23
When Olympus announced the Four Thirds sensor and lens mount standard for digital SLR cameras in 2003, one of its stated aims was to produce cameras and lenses that were smaller and lighter than the 35mm standard used by all the other manufacturers. Despi...
90%
cameralabs.com
Updated:
2022-10-17 18:56:23
The Olympus E-400 was announced in September 2006 as the World’s Smallest and Lightest Digital SLR. It’s the latest model to employ the maturing Four Thirds DSLR standard and while priced as an entry-level product, its new 10 Megapixel sensor...
Good Small and light without compromising comfort, Very effective anti-dust system, Highest resolution Four Thirds body so far, Easy access to settings...
Bad Noise more obvious than rival DSLRs, Right strap eyelet can dig into your hand, Motorised manual focus (like all Four Thirds), Only available in Europe (but the UK can ship!)...
Bottom line Olympus E-400 verdict As the world’s smallest and lightest digital SLR to date, the Olympus E-400 is certainly a very compact product – as we mentioned on the Design page, it even manages to make the Canon 400D / XTi look quite hefty. But whil...
85%
dpnow.com
Updated:
2022-10-17 18:56:23
See the official Olympus news release, product photos and specifications. There have been rumours that Olympus would launch a super-compact camera based on its Four Thirds interchangeable lens camera platform and those rumours turned out to be well fo...
0%