location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus EM-3535 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM-3535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2127692
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4545350001414
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus EM-3535 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Maximum aperture number: 1:22
  • - Closest focusing distance: 0.146 m
Long product name Olympus EM-3535 Black :
The long product name of Olympus EM-3535 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM-3535 - Floating mechanism, 34 degrees
More>>>
Short summary description Olympus EM-3535 Black:
This short summary of the Olympus EM-3535 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus EM-3535, 35 - 70 mm

Long summary description Olympus EM-3535 Black:
This is an auto-generated long summary of Olympus EM-3535 Black based on the first three specs of the first five spec groups.

Olympus EM-3535. Closest focusing distance: 0.146 m, Maximum aperture number: 1:22, Lens viewing angle, diagonal: 34°. Product colour: Black. Diameter: 7.1 cm, Filter size: 5.2 cm, Length: 53 mm. Magnification: 1x

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:07:07
Uk has collected 10 expert reviews for Olympus EM-3535 Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
Photoradar.com
Updated:
2011-09-23 00:07:06
Some macro zooms can get down to a reproduction ratio of 3:1 or even 2:1, but it’s not the same. What’s more, a lens designed for shooting at normal distances is unlikely to offer its best performance close up.This Zuiko 35mm f3.5 is a true macro lens...
Bottom line Some macro zooms can get down to a reproduction ratio of 3:1 or even 2:1, but it’s not the same. What’s more, a lens designed for shooting at normal distances is unlikely to offer its best performance close up.This Zuiko 35mm f3.5 is a true macro lens...
100%
practicalphotography.com
Updated:
2011-09-23 00:07:06
Though the focal length of 35mm may seem a tad wide, once it’s on a FourThirds D-SLR with a crop factor of 2x, the Olympus ED 35mm f/3.5 Macro has a film- equivalent focal length of 70mm, giving you an ample working distance. The lens itself is very s...
80%
photozone.de
Updated:
2011-09-23 00:07:06
Special thanks to Adrian Ahlhaus for providing this lens for testing purposes! The Olympus Zuiko Digital 35mm f/3.5 macro is one of the most affordable macro lenses around and we aren't talking about a third party lens here but about a product from a...
Bottom line The Olympus Zuiko Digital 35mm f/3.5 macro is almost a no-brainer for four-thirds users with an interest in macro photography. The lens is very sharp straight from f/3.5 all the way up till about f/11. Neither distortions nor lateral CAs are really fi...
0%
Slrgear.com
Updated:
2011-09-23 00:07:06
For an entry-level macro lens in the Olympus system, you cant go wrong with the 35mm ƒ/3.5. Amazing sharpness and resistance to chromatic aberration, distortion and vignetting, the lens is feather-light and is designed well enough that it doesn...
85%
shutterbug.com
Updated:
2011-09-23 00:07:06
There are many macro subjects to explore with such a lens. In fact, to better acquaint myself with this optic, I began with two small tabletop subjects: a commemorative postage stamp (at half life size and life size) and a commemorative pin (at half li...
0%
Slrgear.com
Updated:
2014-11-02 10:58:24
Since Olympus digital SLR cameras employ the four-thirds imaging sensor, any lens attached to the body will have an effective focal length (in 35mm terms) of double the listed length. Thus, for this particular lens, it will exhibit an effective focal leng...
Bottom line For an entry-level macro lens in the Olympus system, you can't go wrong with the 35mm ƒ/3.5. Amazing sharpness and resistance to chromatic aberration, distortion and vignetting, the lens is feather-light and is designed well enough that it doesn't even ne...
0%
lenstip.com
Updated:
2014-12-18 05:05:06
The Olympus company (and it's been also true for Panasonic for a short time) offers the smallest digital reflex cameras' sensors, in the 4:3 format to boot. The focal length's multiple, amounting to as much as 2, suggests that the owners of this brand nam...
Good excellent image resolution in the centre and on the edge of the frame across the whole aperture range, negligible chromatic aberration, low distortion, very low coma, very low astigmatism, vignetting perfectly controlled, very good price/quality ratio...
Bad weak work of autofocus.
Bottom line If you want to be laconic you can say we deal here with a splendid instrument. Elaborating a little bit you can try to complain about the average autofocus accuracy but such a flaw can be made less painful by a very affordable price of the lens. If you pa...
0%
Country Distributor
United Kingdom 1 distributor(s)