location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus EZ-P3510 Telephoto zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZ-P3510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1698792
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 10:56:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus EZ-P3510 Telephoto zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Telephoto zoom lens Black
  • - Maximum aperture number: 1:22
  • - Closest focusing distance: 1.4 m
Long product name Olympus EZ-P3510 Telephoto zoom lens Black :
The long product name of Olympus EZ-P3510 Telephoto zoom lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EZ-P3510 - Inner zoom system with floating mechanism, 34 to 12 degrees
More>>>
Short summary description Olympus EZ-P3510 Telephoto zoom lens Black:
This short summary of the Olympus EZ-P3510 Telephoto zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus EZ-P3510, Telephoto zoom lens, 35 - 100 mm, Four Thirds

Long summary description Olympus EZ-P3510 Telephoto zoom lens Black:
This is an auto-generated long summary of Olympus EZ-P3510 Telephoto zoom lens Black based on the first three specs of the first five spec groups.

Olympus EZ-P3510. Lens type: Telephoto zoom lens, Closest focusing distance: 1.4 m, Maximum aperture number: 1:22. Product colour: Black. Diameter: 9.65 cm, Filter size: 7.7 cm, Length: 213.5 mm. Magnification: 0.09x

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:01:34
Uk has collected 2 expert reviews for Olympus EZ-P3510 Telephoto zoom lens Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
electronicsme.com
Updated:
2011-09-23 00:01:29
Olympus ZUIKO DIGITAL ED 35-100mm F2.0 camera lens should never be underestimated, especially since its price is nearly double that of traditional telephoto lenses. Its ultra-fast shutter-speeds and beautifully soft out-of-focus image behind the main s...
Bottom line One of the most premiere and expensive long-range lenses is the ZUIKO DIGITAL ED 35-100mm F2.0, which allows your digital SLR to snap high-end telephotos with easy operations and no delays. If you are a professional or hobbyist who has a budget larger...
76%
Country Distributor
United Kingdom 1 distributor(s)